Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5 LM74CIBP-5

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054971-LM74CIBP-5 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): 1.25°C (-2°C, +2.65°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-40°C to 110°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054971-LM74CIBP-5 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): 1.25°C (-2°C, +2.65°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-40°C to 110°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5 - 1054971-LM74CIBP-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5
1054971-LM74CIBP-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5 1054971-LM74CIBP-5
Manufacturer: Texas Instruments Win Source Part Number: 1054971-LM74CIBP-5 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): 1.25°C (-2°C, +2.65°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-40°C to 110°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054971-LM74CIBP-5
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): 1.25°C (-2°C, +2.65°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-40°C to 110°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1054971-LM74CIBP-5
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1897711 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers