1.8V, Resistor-Programmabl
Manufacturer: Texas Instruments
Win Source Part Number: 900423-TMP300BIDBVT
Operating Temperature Range: -40°C ~ 150°C
Features: Thermostat Programmable Active Low Open Drain SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP300
Categories: Sensors
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28214-6, -296-28214-1, 296-28214-1, 296-28214-2, -296-28214-1-ND, -TMP300BIDBVT-NDR
TEMPERATURE SENSOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
THERMOSTAT PROG ACT LOW SOT23-6
| Texas Instruments | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP300BIDBVT | 900423-TMP300BIDBVT | 27AJ0231 | TMP300BIDBVT |
| Product Name | TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDBVT | Temperature Sensor; Msl Texas Instruments | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |