Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-150/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, dual-output temperature switches and sensors with a factory-preset trip point range of 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. They feature both push-pull and open-drain digital outputs, an analog VTEMP output with negative temperature coefficient, and a WSON-6 package measuring 2.20 mm × 2.50 mm. The devices include built-in hysteresis, latching capability, and are qualified to AEC-Q100 Grade 0 for automotive applications with an ambient operating temperature range of -40°C to 150°C.

Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, dual-output temperature switches and sensors with a factory-preset trip point range of 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. They feature both push-pull and open-drain digital outputs, an analog VTEMP output with negative temperature coefficient, and a WSON-6 package measuring 2.20 mm × 2.50 mm. The devices include built-in hysteresis, latching capability, and are qualified to AEC-Q100 Grade 0 for automotive applications with an ambient operating temperature range of -40°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISDX-150/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-150/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Sensor Chips
Product Number LM26LVCISDX-150/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
5 suppliers
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins - 815-AMC80AIPW - Utmel Electronic Limited
Specs
Sensor Type Temperature
Package / Mounting 24-TSSOP (0.173, 4.40mm Width)
Standards and Certifications RoHS
View Details
2 suppliers