Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
SENSOR HALL ANALOG SOT23-3
Win Source Part Number: 1357015-DRV5053PAEDB
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5053
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±35mT
Voltage - Supply: 2.7V ~ 38V
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053PAEDBZTQ1 | DRV5053PAEDBZTQ1 | 1357015-DRV5053PAEDBZTQ1 | DRV5053PAEDBZTQ1 |
| Product Name | DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |