1.8V, Resistor-Programmabl
Manufacturer: Texas Instruments
Win Source Part Number: 1270792-TMP300BIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Features: Trip Test
Package: SOT-23-6
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.8 V ~ 18 V
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, VTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TMP300
Categories: Sensors, Transducers
Operating Supply Current: 110μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TMP300AIDCK; TMP300BIDCKT; TMP300BIDCKR;
Introduction Date: November 01, 2010
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
THERMOSTAT PROG ACT LOW SOT23-6
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP300BIDBVR | 1270792-TMP300BIDBVR | TMP300BIDBVR |
| Product Name | TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDBVR | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature |