The LM34DZ/NOPB is a precision integrated-circuit temperature sensor calibrated directly in degrees Fahrenheit, with a linear output of 10.0 mV/°F and an accuracy of ±1.5°F over a -50°F to 300°F range. It operates from 5 to 30 volts and draws less than 90 μA, with low self-heating of less than 0.2°F in still air. The device features a low-impedance output of 0.4 Ω for a 1 mA load and nonlinearity of ±0.5°F typical. It is packaged in a plastic TO-92 case measuring 4.30 mm × 4.30 mm.
Precision Fahrenheit Temperature Sensor 3-TO-92 0 to 100
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1053868-LM34DZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 18mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.7°C (±2.2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (0°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
SENSOR ANALOG 32F-212F TO92-3
SENSOR ANALOG 32F-212F TO92-3
IC, TEMP SENSOR, 30V; IC Output Type:Voltage; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:5V; Supply Voltage Max:30V; Product Range:-;RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34DZ/NOPB | LM34DZ/NOPB-ND | 1053868-LM34DZ/NOPB | LM34DZ/NOPB | LM34DZ/NOPB | 28AH3327 |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DZ/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Ic, Temp Sensor, 30V; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 5 to 30 volts | |
| Impedance | 4.00E-4 kohms |