2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
Texas Instruments DRV5053OAQLPG
Texas Instruments DRV5053OAQLPG
Texas Instruments DRV5053OAQLPG
Win Source Part Number: 1011756-DRV5053OAQLP
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±73mT
Voltage - Supply: 2.5V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38525,296-38525-
Base Product Number: DRV5053
SENSOR HALL EFFECT ANALOG TO92-3
SENSOR HALL EFFECT ANALOG TO92-3
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053OAQLPG | 9009772P | 9009772 | 1011756-DRV5053OAQLPG | DRV5053OAQLPG | DRV5053OAQLPG |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Motion Sensor ICs | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic | ||
| Applications | Industrial | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |