Texas Instruments LM335 Precision Temperature Sensor LM335AM

Description
Precision Temperature Sensor 8-SOIC -40 to 100
Request a Quote Datasheet
Description
Precision Temperature Sensor 8-SOIC -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335 Precision Temperature Sensor - LM335AM - Texas Instruments
Dallas, TX, United States
LM335 Precision Temperature Sensor
LM335AM
LM335 Precision Temperature Sensor LM335AM
Precision Temperature Sensor 8-SOIC -40 to 100

Precision Temperature Sensor 8-SOIC -40 to 100

Buy Now Datasheet
Analog and Digital Output - LM335AM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AM-ND
Analog and Digital Output LM335AM-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AM - 082703-LM335AM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AM
082703-LM335AM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AM 082703-LM335AM
Manufacturer: Texas Instruments Win Source Part Number: 082703-LM335AM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Testing Conditions: 25°C (-40°C to 100°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082703-LM335AM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Testing Conditions: 25°C (-40°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AM
SENSOR ANALOG -40C-100C 8SOIC

SENSOR ANALOG -40C-100C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335AM LM335AM-ND 082703-LM335AM LM335AM
Product Name LM335 Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers