Texas Instruments TMP275 0.5C Digital Out Temperature Sensor TMP275AIDGKTG4

Description
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP275 0.5C Digital Out Temperature Sensor - TMP275AIDGKTG4 - Texas Instruments
Dallas, TX, United States
TMP275 0.5C Digital Out Temperature Sensor
TMP275AIDGKTG4
TMP275 0.5C Digital Out Temperature Sensor TMP275AIDGKTG4
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125

0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP275AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP275AIDGKTG4-ND
Analog and Digital Output TMP275AIDGKTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKTG4 - 1270791-TMP275AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKTG4
1270791-TMP275AIDGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKTG4 1270791-TMP275AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1270791-TMP275AIDGKT G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 127°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -20°C ~ 100°C (25°C ~ 100°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±1.5°C) Family Name: TMP275 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): ADT75BRMZ-REEL7; MAX7500MUA-T; MAX7500MUA; Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1270791-TMP275AIDGKTG4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -20°C ~ 100°C (25°C ~ 100°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Family Name: TMP275
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): ADT75BRMZ-REEL7; MAX7500MUA-T; MAX7500MUA;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP275AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP275AIDGKTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP275AIDGKTG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP275AIDGKTG4 TMP275AIDGKTG4-ND 1270791-TMP275AIDGKTG4 TMP275AIDGKTG4
Product Name TMP275 0.5C Digital Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKTG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMME/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers