The LM74CIM-5 is a 12-bit plus sign temperature sensor with SPI and Microwire interface, housed in an 8-pin SOIC package. It operates over a temperature range of −55°C to +150°C with a supply voltage of 3.0V to 5.5V. Temperature accuracy is ±3°C maximum over −55°C to 125°C and ±1.25°C maximum over −10°C to 65°C. Shutdown mode reduces current consumption to 3 μA typical. The device features 0.0625°C temperature resolution and is designed for thermal management in systems such as disk drives and office electronics.
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
SERIAL SWITCH/DIGITAL SENSOR, 12
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CIM-5 | LM74CIM-5-ND | LM74CIM-5 |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |