Precision Centigrade Temperature Sensor 3-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 019172-LM35AH
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (-55°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
SENSOR ANALOG -55C-150C TO46-3
SENSOR ANALOG -55C-150C TO46-3
TEMPERATURE SENSOR, 0.2C, TO-46-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V RoHS Compliant: No
SENSOR, TEMPERATURE, -55/150C, TO46; IC Output Type:Voltage; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: No
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35AH | 019172-LM35AH | 296-39015-ND | LM35AH | LM35AH | 83F3871 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35AH | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 0.2C, To-46-3; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | Military | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to ? volts |