Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7X/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20BIM7X/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7X/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X/NOPB - 018673-LM20BIM7X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X/NOPB
018673-LM20BIM7X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X/NOPB 018673-LM20BIM7X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018673-LM20BIM7X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: LM20 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Alternative Parts (Cross-Reference): MAX6613MXK/V+T; FM20P5X_NL; FM20P5X_Q; FM20P5X; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018673-LM20BIM7X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: LM20
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Alternative Parts (Cross-Reference): MAX6613MXK/V+T; FM20P5X_NL; FM20P5X_Q; FM20P5X;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM20BIM7X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7X/NOPBTR-ND
Analog and Digital Output LM20BIM7X/NOPBTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20BIM7X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7X/NOPBDKR-ND
Analog and Digital Output LM20BIM7X/NOPBDKR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20BIM7X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7X/NOPBCT-ND
Analog and Digital Output LM20BIM7X/NOPBCT-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20BIM7X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20BIM7X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20BIM7X/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site
Sensors >> Temperature Sensors - LM20BIM7X/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM20BIM7X/NOPB
Sensors >> Temperature Sensors LM20BIM7X/NOPB
SC-70-5 Temperature Sensors ROHS

SC-70-5 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - LM20BIM7X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20BIM7X/NOPB
Analog and Digital Output LM20BIM7X/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20BIM7X/NOPB 018673-LM20BIM7X/NOPB LM20BIM7X/NOPBTR-ND LM20BIM7X/NOPB LM20BIM7X/NOPB LM20BIM7X/NOPB
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers