0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081560-TMP275AID
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (25°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
TEMP SENSOR, DGTL, OUT, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP275AID | 081560-TMP275AID | 296-21416-5-ND | 6624491 | 6624491P | 28AH5628 | TMP275AID |
| Product Name | TMP275 0.5C Digital Out Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AID | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Temp Sensor, Dgtl, Out, 8Msop; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |