Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-XHA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26 is a factory-preset thermostat with a SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management in applications such as microprocessors, appliances, and portable systems. It operates from 2.7 V to 5.5 V, draws a typical supply current of 16 µA and a maximum of 40 µA, and features a digital output configurable as open-drain or push-pull with selectable active-high or active-low logic. The device includes an internal temperature sensor with a V_TEMP output slope of -10.82 mV/°C and supports hysteresis of 2 °C or 10 °C via the HYST pin. The LM26CIM5-XHA/NOPB variant is factory-programmed for a 100 °C over-temperature shutdown (OS) with active-low, open-drain output and is UL recognized. It operates from -55 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LM26 is a factory-preset thermostat with a SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management in applications such as microprocessors, appliances, and portable systems. It operates from 2.7 V to 5.5 V, draws a typical supply current of 16 µA and a maximum of 40 µA, and features a digital output configurable as open-drain or push-pull with selectable active-high or active-low logic. The device includes an internal temperature sensor with a V_TEMP output slope of -10.82 mV/°C and supports hysteresis of 2 °C or 10 °C via the HYST pin. The LM26CIM5-XHA/NOPB variant is factory-programmed for a 100 °C over-temperature shutdown (OS) with active-low, open-drain output and is UL recognized. It operates from -55 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-XHA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-XHA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Sensor Chips
Product Number LM26CIM5-XHA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers