Texas Instruments High-Performance Analog Analog and Digital Output TMP236AQDBZTQ1

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP236AQDBZTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZTQ1TR-ND
Analog and Digital Output 296-TMP236AQDBZTQ1TR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236AQDBZTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZTQ1DKR-ND
Analog and Digital Output 296-TMP236AQDBZTQ1DKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236AQDBZTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236AQDBZTQ1CT-ND
Analog and Digital Output 296-TMP236AQDBZTQ1CT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 993187-TMP236AQDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
993187-TMP236AQDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 993187-TMP236AQDBZTQ1
Win Source Part Number: 993187-TMP236AQDBZTQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 3.1V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP236AQDBZTQ1TR ,296-TMP236AQDBZTQ1C T,296-TMP236AQDBZTQ1 DKR Base Product Number: TMP236

Win Source Part Number: 993187-TMP236AQDBZTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C ~ 125°C
Accuracy - Highest (Lowest): ±2.5°C
Voltage - Supply: 3.1V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP236AQDBZTQ1TR,296-TMP236AQDBZTQ1CT,296-TMP236AQDBZTQ1DKR
Base Product Number: TMP236

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236AQDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236AQDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236AQDBZTQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site
Analog and Digital Output - TMP236AQDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP236AQDBZTQ1
Analog and Digital Output TMP236AQDBZTQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP236AQDBZTQ1TR-ND 993187-TMP236AQDBZTQ1 TMP236AQDBZTQ1 TMP236AQDBZTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1308LUATN-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors - 32AH8699 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage 2.8 to 5.5 volts
View Details