Allegro MicroSystems Inc. Linear Hall-Effect Sensor IC With Analog Output A1308LUATN-2-T

Description
1D Linear Position Sensor ICs
Request a Quote
Description
1D Linear Position Sensor ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1308 and A1309 are linear Hall-effect sensor ICs with analog output designed for high-accuracy position sensing in automotive and industrial applications. The part is available in a 3-pin SOT-23W surface-mount package measuring 2 mm × 3 mm × 1 mm. It operates from a 5 V supply with an ambient temperature range of -40°C to 150°C, and is AEC-Q100 qualified. The device features a forward polarity output sensitivity of 2.5 mV/G, a temperature-stable quiescent voltage output, and includes output voltage clamps and undervoltage lockout for enhanced diagnostics. Thermal resistance for the SOT-23W package is 110 °C/W on a 2-layer PCB with thermal vias.

Datasheet Summary
Powered by GS/AI

The A1308 and A1309 are linear Hall-effect sensor ICs with analog output designed for high-accuracy position sensing in automotive and industrial applications. The part is available in a 3-pin SOT-23W surface-mount package measuring 2 mm × 3 mm × 1 mm. It operates from a 5 V supply with an ambient temperature range of -40°C to 150°C, and is AEC-Q100 qualified. The device features a forward polarity output sensitivity of 2.5 mV/G, a temperature-stable quiescent voltage output, and includes output voltage clamps and undervoltage lockout for enhanced diagnostics. Thermal resistance for the SOT-23W package is 110 °C/W on a 2-layer PCB with thermal vias.

Suppliers

Company
Product
Description
Supplier Links
Linear Hall-Effect Sensor IC With Analog Output - A1308LUATN-2-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Linear Hall-Effect Sensor IC With Analog Output
A1308LUATN-2-T
Linear Hall-Effect Sensor IC With Analog Output A1308LUATN-2-T
1D Linear Position Sensor ICs

1D Linear Position Sensor ICs

Supplier's Site Datasheet
Linear, Compass (ICs) - A1308LUATN-2-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1308LUATN-2-T
Linear, Compass (ICs) A1308LUATN-2-T
LINEAR HALL SENSOR

LINEAR HALL SENSOR

Supplier's Site
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1308LUATN-2-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1308LUATN-2-T
LINEAR HALL SENSOR

LINEAR HALL SENSOR

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1308LUATN-2-T A1308LUATN-2-T A1308LUATN-2-T
Product Name Linear Hall-Effect Sensor IC With Analog Output Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221LLHLX-T - 1010953-A1221LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details