TE Connectivity Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors 820M1-0100

Description
MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors - 32AH8699 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors
32AH8699
Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors 32AH8699
MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes

MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AH8699
Product Name Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

LM235 Precision Temperature Sensor - LM235H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-WSON (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details