Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ TMP35GSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 900428-TMP35GSZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 900428-TMP35GSZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ
900428-TMP35GSZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ 900428-TMP35GSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 900428-TMP35GSZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 900428-TMP35GSZ
Series: Automotive
Operating Temperature Range: -40°C ~ 150°C
Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 900428-TMP35GSZ
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers