Texas Instruments TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDCKR

Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 5-SC70
Request a Quote Datasheet
Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor - TMP20AIDCKR - Texas Instruments
Dallas, TX, United States
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor
TMP20AIDCKR
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDCKR
+/-2.5°C Low-Power, Analog Out Temperature Sensor 5-SC70

+/-2.5°C Low-Power, Analog Out Temperature Sensor 5-SC70

Buy Now Datasheet
Analog and Digital Output - 296-25569-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25569-1-ND
Analog and Digital Output 296-25569-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-25569-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25569-6-ND
Analog and Digital Output 296-25569-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-25569-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25569-2-ND
Analog and Digital Output 296-25569-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDCKR - 033239-TMP20AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDCKR
033239-TMP20AIDCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDCKR 033239-TMP20AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 033239-TMP20AIDCKR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±0.5°C (±2.5°C) Family Name: TMP20 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -50°C to 130°C (-55°C to 130°C) Alternative Parts (Cross-Reference): MAX6613MXK+; MAX6613MXK+TCA3; MAX6613MXK; MAX6613MXK+T; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033239-TMP20AIDCKR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±0.5°C (±2.5°C)
Family Name: TMP20
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -50°C to 130°C (-55°C to 130°C)
Alternative Parts (Cross-Reference): MAX6613MXK+; MAX6613MXK+TCA3; MAX6613MXK; MAX6613MXK+T;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP20AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP20AIDCKR
Analog and Digital Output TMP20AIDCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet
Analog Temp Sensor, 2.5Deg C, Sc-70-5; Ic Output Type Texas Instruments - 28AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Analog Temp Sensor, 2.5Deg C, Sc-70-5; Ic Output Type Texas Instruments
28AH5627
Analog Temp Sensor, 2.5Deg C, Sc-70-5; Ic Output Type Texas Instruments 28AH5627
ANALOG TEMP SENSOR, 2.5DEG C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

ANALOG TEMP SENSOR, 2.5DEG C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP20AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP20AIDCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP20AIDCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP20AIDCKR 296-25569-1-ND 033239-TMP20AIDCKR TMP20AIDCKR 28AH5627 TMP20AIDCKR
Product Name TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDCKR Analog and Digital Output Analog Temp Sensor, 2.5Deg C, Sc-70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 1.8 to ? volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-2HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57CISD-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers