The LM63CIMA is a remote diode temperature sensor with integrated PWM fan control, housed in an 8-pin SOIC package. It measures its own temperature and the temperature of an external diode-connected device, such as a thermal diode on a processor, with a factory-trimmed accuracy of ±1.0°C for remote diode measurements between 30°C and 50°C ambient and 60°C to 100°C diode temperature. Local temperature accuracy is ±3.0°C across 25°C to 125°C. It operates from a 3.0V to 3.6V supply with a typical supply current of 1.3mA, and supports SMBus 2.0 communication. The device includes an 8-step programmable lookup table for non-linear fan speed control and a tachometer input for RPM monitoring. It is rated for operation from 0°C to 125°C.
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200581-LM63CIMA
Packaging: Tube
Mounting Style: SMD
Output Type: 2-Wire SMBus
Function: Fan Control, Temp Monitor
Topology: ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Sensor Type: Internal and External
Accuracy: ±3°C
Sensing Temperature: 0°C ~ 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LM63
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
SERIAL SWITCH/DIGITAL SENSOR, 11
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM63CIMA | 1200581-LM63CIMA | LM63CIMA |
| Product Name | LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control | Newest Parts - LM63CIMA | Integrated Circuits (ICs) - PMIC - Thermal Management |
| Sensor Type | Temperature |