The LM63 is a remote diode temperature sensor with integrated PWM fan control, designed for thermal management in processors and ASICs. It measures both its own temperature and that of an external diode-connected transistor, with ±3.0°C accuracy for remote and local temperature readings across 0°C to 125°C ambient conditions. The device operates on a 3.0V to 3.6V supply, consuming 1.3mA typically, and features an SMBus 2.0-compatible interface. It includes an 8-step programmable lookup table for non-linear fan speed control and a tachometer input for monitoring fan RPM. The LM63DIMAX/NOPB is packaged in an 8-pin SOIC with dimensions of 6.5mm length, 5.4mm width, and 2.0mm thickness, and is designed for surface-mount assembly in tape and reel packaging. It is RoHS compliant, lead-free, and rated for 0°C to 125°C operating temperature.
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125
IC TEMP SENSOR DIG W/FAN 8-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | LM63DIMAX/NOPB | LM63DIMAX/NOPB |
| Product Name | LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control | Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management |
| Sensor Type | Temperature |