Texas Instruments TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AIDGKTG4

Description
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP175 Digital Temperature Sensor with 2-Wire Interface - TMP175AIDGKTG4 - Texas Instruments
Dallas, TX, United States
TMP175 Digital Temperature Sensor with 2-Wire Interface
TMP175AIDGKTG4
TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AIDGKTG4
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP175AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP175AIDGKTG4-ND
Analog and Digital Output TMP175AIDGKTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKTG4 - 1110034-TMP175AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKTG4
1110034-TMP175AIDGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKTG4 1110034-TMP175AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110034-TMP175AIDGKT G4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110034-TMP175AIDGKTG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP175AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP175AIDGKTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP175AIDGKTG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP175AIDGKTG4 TMP175AIDGKTG4-ND 1110034-TMP175AIDGKTG4 TMP175AIDGKTG4
Product Name TMP175 Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKTG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM56 Dual Output Low Power Thermostat - LM56CIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers