Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST ADS1018IDGST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141587-ADS1018IDGST Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): ADS1018IDGSR; ADS1018QDGSRQ1; ADS1018IDGST; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control Family Part Number: ADS1018 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141587-ADS1018IDGST Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): ADS1018IDGSR; ADS1018QDGSRQ1; ADS1018IDGST; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control Family Part Number: ADS1018 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST - 1141587-ADS1018IDGST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST
1141587-ADS1018IDGST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST 1141587-ADS1018IDGST
Manufacturer: Texas Instruments Win Source Part Number: 1141587-ADS1018IDGST Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 3.3k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): ADS1018IDGSR; ADS1018QDGSRQ1; ADS1018IDGST; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control Family Part Number: ADS1018 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2V ~ 5.5V Supply Voltage , Digital: 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141587-ADS1018IDGST
Packaging: Reel
Mounting Style: SMD
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 3.3k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): ADS1018IDGSR; ADS1018QDGSRQ1; ADS1018IDGST;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control
Family Part Number: ADS1018
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2V ~ 5.5V
Supply Voltage , Digital: 2V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141587-ADS1018IDGST
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST
Applications Consumer
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441852P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers