Texas Instruments TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVT

Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface - TMP125AIDBVT - Texas Instruments
Dallas, TX, United States
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface
TMP125AIDBVT
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVT
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVT - 145053-TMP125AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVT
145053-TMP125AIDBVT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVT 145053-TMP125AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 145053-TMP125AIDBVT Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): AD7814ARTZ-REEL7; TMP125; TMP125AIDBV; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Thermal Management

Manufacturer: Texas Instruments
Win Source Part Number: 145053-TMP125AIDBVT
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): AD7814ARTZ-REEL7; TMP125; TMP125AIDBV;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Thermal Management

Buy Now Datasheet
Analog and Digital Output - 296-17690-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17690-2-ND
Analog and Digital Output 296-17690-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-17690-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17690-6-ND
Analog and Digital Output 296-17690-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-17690-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17690-1-ND
Analog and Digital Output 296-17690-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP125AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP125AIDBVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP125AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site
Analog and Digital Output - TMP125AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP125AIDBVT
Analog and Digital Output TMP125AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Ic, Temp Sensor, Smd, Sot-23-6, 125; Ic Output Type Texas Instruments - 28AH5624 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, Smd, Sot-23-6, 125; Ic Output Type Texas Instruments
28AH5624
Ic, Temp Sensor, Smd, Sot-23-6, 125; Ic Output Type Texas Instruments 28AH5624
IC, TEMP SENSOR, SMD, SOT-23-6, 125; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMP SENSOR, SMD, SOT-23-6, 125; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP125AIDBVT 145053-TMP125AIDBVT 296-17690-2-ND TMP125AIDBVT TMP125AIDBVT 28AH5624
Product Name TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Ic, Temp Sensor, Smd, Sot-23-6, 125; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers