The DRV5023-Q1 is an automotive digital-switch Hall effect sensor designed for applications such as docking detection, door position sensing, and valve positioning. It is available in a surface-mount SOT-23 (DBZ) package measuring 2.92 mm × 2.37 mm and supports a wide supply voltage range of 2.7 to 38 V with reverse polarity protection up to -22 V. The device features a 30-mA open-drain output, 35-µs power-on time, and AEC-Q100 Grade 1 qualification operating from -40°C to 125°C. Magnetic switch points for the AJ variant are 14.5 mT operate and 6 mT release. Internal protection includes load dump, output short-circuit, and overcurrent safeguards.
Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034127-DRV5023AJQDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: ±12mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5023AJQDBZTQ1 | 1034127-DRV5023AJQDBZTQ1 | DRV5023AJQDBZTQ1 |
| Product Name | DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 38 volts | 2.5 to 38 volts |