Texas Instruments TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVR

Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface - TMP125AIDBVR - Texas Instruments
Dallas, TX, United States
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface
TMP125AIDBVR
TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface TMP125AIDBVR
TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-28002-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28002-6-ND
Analog and Digital Output 296-28002-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-28002-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28002-2-ND
Analog and Digital Output 296-28002-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-28002-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28002-1-ND
Analog and Digital Output 296-28002-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVR - 033236-TMP125AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVR
033236-TMP125AIDBVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVR 033236-TMP125AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033236-TMP125AIDBVR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): AD7814ARTZ; TMP125AIDBV; TMP125AIDBVT; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 033236-TMP125AIDBVR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): AD7814ARTZ; TMP125AIDBV; TMP125AIDBVT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Analog and Digital Output - TMP125AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP125AIDBVR
Analog and Digital Output TMP125AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Ic Output Type Texas Instruments - 27AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Texas Instruments
27AJ0228
Ic Output Type Texas Instruments 27AJ0228
IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

IC OUTPUT TYPE:DIGITAL; SENSING ACCURACY; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP125AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP125AIDBVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP125AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP125AIDBVR 296-28002-6-ND 033236-TMP125AIDBVR TMP125AIDBVR 27AJ0228 TMP125AIDBVR
Product Name TMP125 TMP125: 2 Degree Celsius Accurate Digital Temperature Sensor with SPI (TM) Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP125AIDBVR Analog and Digital Output Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335M/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH - 071255-LM34CH - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO (NDT)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details