Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-120/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISDX-120/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-120/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-120/NOPB - 877235-LM26LVCISDX-120/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-120/NOPB
877235-LM26LVCISDX-120/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-120/NOPB 877235-LM26LVCISDX-120/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877235-LM26LVCISDX-1 20/NOPB Operating Temperature Range: -50°C ~ 150°C Features: Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM26 Categories: Sensors Case / Package: 6-WSON (2.2x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44271-2, LM26LVCISDX-120-ND, LM26LVCISDX-120, 296-44271-1, -296-44271-1-ND, 296-44271-6, LM26LVCISDX-120/NOPB -ND, -LM26LVCISDX, -296-44271-1

Manufacturer: Texas Instruments
Win Source Part Number: 877235-LM26LVCISDX-120/NOPB
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM26
Categories: Sensors
Case / Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44271-2, LM26LVCISDX-120-ND, LM26LVCISDX-120, 296-44271-1, -296-44271-1-ND, 296-44271-6, LM26LVCISDX-120/NOPB-ND, -LM26LVCISDX, -296-44271-1

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISDX-120/NOPB 877235-LM26LVCISDX-120/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-120/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 38 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers