Texas Instruments LM19 2.4V, 10?A, TO-92 Temperature Sensor LM19CIZ/LFT4

Description
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92
Request a Quote Datasheet
Description
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Dallas, TX, United States
LM19 2.4V, 10?A, TO-92 Temperature Sensor
LM19CIZ/LFT4
LM19 2.4V, 10?A, TO-92 Temperature Sensor LM19CIZ/LFT4
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92

2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92

Buy Now Datasheet
Analog and Digital Output - 296-48469-3-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48469-3-ND
Analog and Digital Output 296-48469-3-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92

Buy Now Datasheet
Analog and Digital Output - 296-48469-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48469-1-ND
Analog and Digital Output 296-48469-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1159365-LM19CIZ/LFT4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1159365-LM19CIZ/LFT4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1159365-LM19CIZ/LFT4
Win Source Part Number: 1159365-LM19CIZ/LFT4 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Shutdown Mode Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Output Type: Analog Voltage Test Condition: 25°C ~ 30°C (-55°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 130°C Accuracy - Highest (Lowest): ±2.5°C (±3.8°C) Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 130°C Alternative Parts (Cross-Reference): LM19CIZLFT4; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM19CIZ/LFT4-ND,296- 48469-3,296-48469-1 Base Product Number: LM19

Win Source Part Number: 1159365-LM19CIZ/LFT4
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Shutdown Mode
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Output Type: Analog Voltage
Test Condition: 25°C ~ 30°C (-55°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±2.5°C (±3.8°C)
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 130°C
Alternative Parts (Cross-Reference): LM19CIZLFT4;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM19CIZ/LFT4-ND,296-48469-3,296-48469-1
Base Product Number: LM19

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM19CIZ/LFT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM19CIZ/LFT4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM19CIZ/LFT4
SENSOR ANALOG -55C-130C TO92

SENSOR ANALOG -55C-130C TO92

Supplier's Site
Analog and Digital Output - LM19CIZ/LFT4 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM19CIZ/LFT4
Analog and Digital Output LM19CIZ/LFT4
SENSOR ANALOG -55C-130C TO92

SENSOR ANALOG -55C-130C TO92

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM19CIZ/LFT4 296-48469-3-ND 1159365-LM19CIZ/LFT4 LM19CIZ/LFT4 LM19CIZ/LFT4
Product Name LM19 2.4V, 10?A, TO-92 Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63DIMA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VHA - 1197845-LM26CIM5-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TEPWRQ1 - 877543-LM57TEPWRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-TSSOP
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details