Texas Instruments TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AIDR

Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet
Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ - TMP124AIDR - Texas Instruments
Dallas, TX, United States
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™
TMP124AIDR
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AIDR
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

Buy Now Datasheet
Analog and Digital Output - TMP124AIDR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP124AIDR-ND
Analog and Digital Output TMP124AIDR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDR - 1110029-TMP124AIDR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDR
1110029-TMP124AIDR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDR 1110029-TMP124AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1110029-TMP124AIDR Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110029-TMP124AIDR
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP124AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP124AIDR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP124AIDR
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP124AIDR TMP124AIDR-ND 1110029-TMP124AIDR TMP124AIDR
Product Name TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
7 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers