Texas Instruments DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor DRV5053CAEDBZRQ1

Description
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Dallas, TX, United States
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor
DRV5053CAEDBZRQ1
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor DRV5053CAEDBZRQ1
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125

Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053CAEDBZRQ1 - 917243-DRV5053CAEDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053CAEDBZRQ1
917243-DRV5053CAEDBZRQ1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053CAEDBZRQ1 917243-DRV5053CAEDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 917243-DRV5053CAEDBZ RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5053 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49626-6, 296-49626-1, 296-49626-2, DRV5053CAEDBZRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 917243-DRV5053CAEDBZRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Hall Effect Sensor Single Axis SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5053
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49626-6, 296-49626-1, 296-49626-2, DRV5053CAEDBZRQ1-ND

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053CAEDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053CAEDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053CAEDBZRQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site
Linear, Compass (ICs) - DRV5053CAEDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053CAEDBZRQ1
Linear, Compass (ICs) DRV5053CAEDBZRQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5053CAEDBZRQ1 917243-DRV5053CAEDBZRQ1 DRV5053CAEDBZRQ1 DRV5053CAEDBZRQ1
Product Name DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053CAEDBZRQ1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Temperature Magnetic Magnetic Magnetic
Applications Automobile
Standards and Certifications RoHS
Input Voltage 2.7 to 38 volts 2.7 to 38 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Cut Tape (CT),Digi-ReelR,Bulk
Input Voltage 1.65 to 5.5 volts
View Details