Texas Instruments TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AIDG4

Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet
Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ - TMP124AIDG4 - Texas Instruments
Dallas, TX, United States
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™
TMP124AIDG4
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AIDG4
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDG4 - 1270783-TMP124AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDG4
1270783-TMP124AIDG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDG4 1270783-TMP124AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1270783-TMP124AIDG4 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C Features: Output Switch, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: SPI Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Family Name: TMP124 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT30TSE758A-SS8M-B; AT30TSE754-SS8-T; AT30TS750A-SS8M-B; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270783-TMP124AIDG4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Features: Output Switch, Programmable Resolution, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Family Name: TMP124
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AT30TSE758A-SS8M-B; AT30TSE754-SS8-T; AT30TS750A-SS8M-B;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP124AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP124AIDG4-ND
Analog and Digital Output TMP124AIDG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP124AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP124AIDG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP124AIDG4
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP124AIDG4 1270783-TMP124AIDG4 TMP124AIDG4-ND TMP124AIDG4
Product Name TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AIDG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CISDX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins - 815-AMC80AIPW - Utmel Electronic Limited
Specs
Sensor Type Temperature
Package / Mounting 24-TSSOP (0.173, 4.40mm Width)
Standards and Certifications RoHS
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers