Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIZ/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 85
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61BIZ/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIZ/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 85

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 85

Buy Now Datasheet
Analog and Digital Output - LM61BIZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61BIZ/NOPB-ND
Analog and Digital Output LM61BIZ/NOPB-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/NOPB - 130416-LM61BIZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/NOPB
130416-LM61BIZ/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/NOPB 130416-LM61BIZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 130416-LM61BIZ/NOPB Packaging: Bulk Features: Shutdown Mode Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: TO-92-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-25°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 130416-LM61BIZ/NOPB
Packaging: Bulk
Features: Shutdown Mode
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-92-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-25°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking

Buy Now Datasheet
Ic, Temp Sensor, 2.7V~10V, To92; Ic Output Type Texas Instruments - 33AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 2.7V~10V, To92; Ic Output Type Texas Instruments
33AH4247
Ic, Temp Sensor, 2.7V~10V, To92; Ic Output Type Texas Instruments 33AH4247
IC, TEMP SENSOR, 2.7V~10V, TO92; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

IC, TEMP SENSOR, 2.7V~10V, TO92; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM61BIZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61BIZ/NOPB
Analog and Digital Output LM61BIZ/NOPB
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61BIZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61BIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61BIZ/NOPB
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61BIZ/NOPB LM61BIZ/NOPB-ND 130416-LM61BIZ/NOPB 33AH4247 LM61BIZ/NOPB LM61BIZ/NOPB
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/NOPB Ic, Temp Sensor, 2.7V~10V, To92; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-145/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers