Texas Instruments TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AID

Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet
Description
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ - TMP124AID - Texas Instruments
Dallas, TX, United States
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™
TMP124AID
TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ TMP124AID
1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ 8-SOIC -55 to 125

Buy Now Datasheet
Analog and Digital Output - 296-16977-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-16977-5-ND
Analog and Digital Output 296-16977-5-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AID - 1270782-TMP124AID - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AID
1270782-TMP124AID
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AID 1270782-TMP124AID
Manufacturer: Texas Instruments Win Source Part Number: 1270782-TMP124AID Packaging: Tube Operating Temperature Range: -55°C ~ 150°C Features: Output Switch, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: SPI Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Family Name: TMP124 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MCP9802A0-M/MSG; MCP9800A5-M/MSG; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270782-TMP124AID
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Features: Output Switch, Programmable Resolution, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Family Name: TMP124
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MCP9802A0-M/MSG; MCP9800A5-M/MSG;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP124AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP124AID
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP124AID
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP124AID 296-16977-5-ND 1270782-TMP124AID TMP124AID
Product Name TMP124 1.5°C Accurate Programmable Digital Temp Sensor with SPI Interface™ Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP124AID Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56CIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers