Texas Instruments LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMKX-0/NOPB

Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote Datasheet
Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMKX-0/NOPB - Texas Instruments
Dallas, TX, United States
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface
LM73CIMKX-0/NOPB
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMKX-0/NOPB
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-0/NOPBCT-ND
Analog and Digital Output LM73CIMKX-0/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-0/NOPBTR-ND
Analog and Digital Output LM73CIMKX-0/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-0/NOPBDKR-ND
Analog and Digital Output LM73CIMKX-0/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-THIN

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0/NOPB - 100791-LM73CIMKX-0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0/NOPB
100791-LM73CIMKX-0/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0/NOPB 100791-LM73CIMKX-0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100791-LM73CIMKX-0/N OPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100791-LM73CIMKX-0/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 80°C (-40°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM73CIMKX-0/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM73CIMKX-0/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site
Analog and Digital Output - LM73CIMKX-0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM73CIMKX-0/NOPB
Analog and Digital Output LM73CIMKX-0/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM73CIMKX-0/NOPB LM73CIMKX-0/NOPBCT-ND 100791-LM73CIMKX-0/NOPB LM73CIMKX-0/NOPB LM73CIMKX-0/NOPB
Product Name LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA - 1197853-LM26CIM5X-SHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers