The LM26LV and LM26LV-Q1 are 1.6-V, low-power, dual-output temperature switches and sensors with a factory-preset trip point range of 0°C to 150°C in 1°C increments. They feature a push-pull active-high output and an open-drain active-low output, along with an analog temperature-sensing output (VTEMP) with negative temperature coefficient. The device operates from -50°C to 150°C ambient temperature and is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm. The LM26LV-Q1 variant is AEC-Q100 qualified for automotive applications with Device Temperature Grade 0, HBM ESD Classification Level 3A, CDM ESD Classification Level C6, and MM ESD Classification Level M3. The part number LM26LVCISD-120/NOPB is an orderable variant of this series with a 120°C trip point, RoHS compliance, and a lead-free finish, and is rated for the same operating temperature range as the series.
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26LVCISD-120/NOPB |
| Product Name | LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor |
| Sensor Type | Temperature |