Texas Instruments TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVT

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP123AIDBVT - Texas Instruments
Dallas, TX, United States
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP123AIDBVT
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVT
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVT - 1110026-TMP123AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVT
1110026-TMP123AIDBVT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVT 1110026-TMP123AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1110026-TMP123AIDBVT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): MAX6630MUT#TGF6; TMP123AIDBVTG4; TMP123AIDBVT; TMP123AIDBVRG4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110026-TMP123AIDBVT
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): MAX6630MUT#TGF6; TMP123AIDBVTG4; TMP123AIDBVT; TMP123AIDBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-15832-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15832-6-ND
Analog and Digital Output 296-15832-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15832-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15832-2-ND
Analog and Digital Output 296-15832-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15832-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15832-1-ND
Analog and Digital Output 296-15832-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - TMP123AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP123AIDBVT
Analog and Digital Output TMP123AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Temp Sensor, 12Bit, 1.2 Deg Cel, Sot-23; Ic Output Type Texas Instruments - 28AH5623 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 12Bit, 1.2 Deg Cel, Sot-23; Ic Output Type Texas Instruments
28AH5623
Temp Sensor, 12Bit, 1.2 Deg Cel, Sot-23; Ic Output Type Texas Instruments 28AH5623
TEMP SENSOR, 12BIT, 1.2 DEG CEL, SOT-23; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

TEMP SENSOR, 12BIT, 1.2 DEG CEL, SOT-23; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP123AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP123AIDBVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP123AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP123AIDBVT 1110026-TMP123AIDBVT 296-15832-6-ND TMP123AIDBVT 28AH5623 TMP123AIDBVT
Product Name TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVT Analog and Digital Output Analog and Digital Output Temp Sensor, 12Bit, 1.2 Deg Cel, Sot-23; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details