Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-SHA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26CIM5-SHA/NOPB is a precision, factory-preset thermostat in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management in applications such as microprocessors, appliances, and battery-powered systems. It features a fixed overtemperature shutdown trip point of 75°C with an active-low, open-drain digital output and supports a hysteresis of 2°C or 10°C controlled via the HYST pin. The device operates from 2.7 V to 5.5 V with a maximum supply current of 40 μA and includes an analog temperature output with a -10.82 mV/°C slope. It is UL recognized and rated for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM26CIM5-SHA/NOPB is a precision, factory-preset thermostat in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management in applications such as microprocessors, appliances, and battery-powered systems. It features a fixed overtemperature shutdown trip point of 75°C with an active-low, open-drain digital output and supports a hysteresis of 2°C or 10°C controlled via the HYST pin. The device operates from 2.7 V to 5.5 V with a maximum supply current of 40 μA and includes an analog temperature output with a -10.82 mV/°C slope. It is UL recognized and rated for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-SHA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-SHA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SHA/NOPB - 101682-LM26CIM5-SHA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SHA/NOPB
101682-LM26CIM5-SHA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SHA/NOPB 101682-LM26CIM5-SHA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 101682-LM26CIM5-SHA/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 70°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 101682-LM26CIM5-SHA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 70°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostat Trip @ 70C, Smd, Sot23-5; Ic Output Type Texas Instruments - 52AH7167 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Trip @ 70C, Smd, Sot23-5; Ic Output Type Texas Instruments
52AH7167
Thermostat Trip @ 70C, Smd, Sot23-5; Ic Output Type Texas Instruments 52AH7167
THERMOSTAT TRIP @ 70C, SMD, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

THERMOSTAT TRIP @ 70C, SMD, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5-SHA/NOPB 101682-LM26CIM5-SHA/NOPB 52AH7167
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SHA/NOPB Thermostat Trip @ 70C, Smd, Sot23-5; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62CIM3-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34DM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
6 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers