Texas Instruments LM335A Precision Temperature Sensor LM335AH/NOPB

Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335A Precision Temperature Sensor - LM335AH/NOPB - Texas Instruments
Dallas, TX, United States
LM335A Precision Temperature Sensor
LM335AH/NOPB
LM335A Precision Temperature Sensor LM335AH/NOPB
Precision Temperature Sensor 3-TO -40 to 100

Precision Temperature Sensor 3-TO -40 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AH/NOPB - 128114-LM335AH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AH/NOPB
128114-LM335AH/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AH/NOPB 128114-LM335AH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 128114-LM335AH/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: LM335A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: TO (NDT) Testing Conditions: 25°C (-40°C to 100°C) Alternative Parts (Cross-Reference): TR-70B10-MZ; KTY81; KTY82-250; P0K1.202.6W.B.500-3; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128114-LM335AH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Family Name: LM335A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): TR-70B10-MZ; KTY81; KTY82-250; P0K1.202.6W.B.500-3;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM335AH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AH/NOPB-ND
Analog and Digital Output LM335AH/NOPB-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Buy Now Datasheet
Analog and Digital Output - LM335AH/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM335AH/NOPB
Analog and Digital Output LM335AH/NOPB
SENSOR ANALOG -40C-100C TO46-3

SENSOR ANALOG -40C-100C TO46-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AH/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AH/NOPB
SENSOR ANALOG -40C-100C TO46-3

SENSOR ANALOG -40C-100C TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335AH/NOPB 128114-LM335AH/NOPB LM335AH/NOPB-ND LM335AH/NOPB LM335AH/NOPB
Product Name LM335A Precision Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AH/NOPB Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS
Input Voltage 5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers