The LM26CIM5X-PHA/NOPB is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in systems such as microprocessors, appliances, and portable electronics. It features an active-high, push-pull output configured for under-temperature shutdown (US) at a factory-set trip point of 75°C, with selectable hysteresis of 2°C or 10°C controlled by the HYST pin. The device operates from 2.7 V to 5.5 V, draws a typical supply current of 16 µA, and includes a temperature-proporti
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 101511-LM26CIM5X-PHA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 50°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | LM26CIM5X-PHA/NOPB | 101511-LM26CIM5X-PHA/NOPB |
| Product Name | LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA/NOPB |
| Sensor Type | Temperature | Temperature |