Texas Instruments TMP122-EP Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AMDBVTEP

Description
Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP122-EP Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface - TMP122AMDBVTEP - Texas Instruments
Dallas, TX, United States
TMP122-EP Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface
TMP122AMDBVTEP
TMP122-EP Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AMDBVTEP
Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AMDBVTEP - 1110025-TMP122AMDBVTEP - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AMDBVTEP
1110025-TMP122AMDBVTEP
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AMDBVTEP 1110025-TMP122AMDBVTEP
Manufacturer: Texas Instruments Win Source Part Number: 1110025-TMP122AMDBVT EP Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110025-TMP122AMDBVTEP
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-24009-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24009-6-ND
Analog and Digital Output 296-24009-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-24009-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24009-1-ND
Analog and Digital Output 296-24009-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-24009-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24009-2-ND
Analog and Digital Output 296-24009-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - TMP122AMDBVTEP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP122AMDBVTEP
Analog and Digital Output TMP122AMDBVTEP
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP122AMDBVTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP122AMDBVTEP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP122AMDBVTEP
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP122AMDBVTEP 1110025-TMP122AMDBVTEP 296-24009-6-ND TMP122AMDBVTEP TMP122AMDBVTEP
Product Name TMP122-EP Enhanced Product 1.5C Accurate Programmable Temperature Sensor with SPI Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AMDBVTEP Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
PMIC - PMIC - Thermal Management - AMC80AIPWR - 142447-AMC80AIPWR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers