Texas Instruments LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CIMF/NOPB

Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23
Request a Quote Datasheet
Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMF/NOPB - Texas Instruments
Dallas, TX, United States
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor
LM71CIMF/NOPB
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CIMF/NOPB
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23

SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23

Buy Now Datasheet
Analog and Digital Output - LM71CIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CIMF/NOPBCT-ND
Analog and Digital Output LM71CIMF/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - LM71CIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CIMF/NOPBTR-ND
Analog and Digital Output LM71CIMF/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - LM71CIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CIMF/NOPBDKR-ND
Analog and Digital Output LM71CIMF/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMF/NOPB - 1200631-LM71CIMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMF/NOPB
1200631-LM71CIMF/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMF/NOPB 1200631-LM71CIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200631-LM71CIMF/NOP B Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-40°C ~ 150°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200631-LM71CIMF/NOPB
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Analog and Digital Output - LM71CIMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM71CIMF/NOPB
Analog and Digital Output LM71CIMF/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM71CIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM71CIMF/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM71CIMF/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site
Ic, Temp Sensor, Dig Low Power, Smd; Ic Output Type Texas Instruments - 33AH4248 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, Dig Low Power, Smd; Ic Output Type Texas Instruments
33AH4248
Ic, Temp Sensor, Dig Low Power, Smd; Ic Output Type Texas Instruments 33AH4248
IC, TEMP SENSOR, DIG LOW POWER, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

IC, TEMP SENSOR, DIG LOW POWER, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM71CIMF/NOPB LM71CIMF/NOPBCT-ND 1200631-LM71CIMF/NOPB LM71CIMF/NOPB LM71CIMF/NOPB 33AH4248
Product Name LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMF/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Sensor, Dig Low Power, Smd; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers