Texas Instruments TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVTG4

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP121AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP121AIDBVTG4
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVTG4
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP121AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP121AIDBVTG4-ND
Analog and Digital Output TMP121AIDBVTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234011-TMP121AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234011-TMP121AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234011-TMP121AIDBVTG4
Win Source Part Number: 1234011-TMP121AIDBVT G4 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Shutdown Mode Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: SPI Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP121

Win Source Part Number: 1234011-TMP121AIDBVTG4
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Shutdown Mode
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: SPI
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP121

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP121AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP121AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP121AIDBVTG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP121AIDBVTG4 TMP121AIDBVTG4-ND 1234011-TMP121AIDBVTG4 TMP121AIDBVTG4
Product Name TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers