Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB DP83849IDVSX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168430-DP83849IDVSX /NOPB Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGC; CYV15G0203TB-BGXC; DP83849IDVS/NOPB; Introduction Date: August 01, 2006 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168430-DP83849IDVSX /NOPB Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGC; CYV15G0203TB-BGXC; DP83849IDVS/NOPB; Introduction Date: August 01, 2006 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB - 1168430-DP83849IDVSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB
1168430-DP83849IDVSX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB 1168430-DP83849IDVSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168430-DP83849IDVSX /NOPB Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGC; CYV15G0203TB-BGXC; DP83849IDVS/NOPB; Introduction Date: August 01, 2006 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168430-DP83849IDVSX/NOPB
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Family Name: DP83849ID
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): CYV15G0203TB-BGC; CYV15G0203TB-BGXC; DP83849IDVS/NOPB;
Introduction Date: August 01, 2006
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1168430-DP83849IDVSX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A2 - TLE493D-P3B6 A2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Image sensor modules - C15853-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details