Texas Instruments PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 AMC6821SQDBQRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 009682-AMC6821SQDBQR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009682-AMC6821SQDBQR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 - 009682-AMC6821SQDBQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1
009682-AMC6821SQDBQRQ1
PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 009682-AMC6821SQDBQRQ1
Manufacturer: Texas Instruments Win Source Part Number: 009682-AMC6821SQDBQR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009682-AMC6821SQDBQRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: SMBus
Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Sensor Type: Internal and External
Accuracy: ±2°C
Sensing Temperature: -40°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Temperature Monitor
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SQDBQRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
AMC6821SQDBQRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management AMC6821SQDBQRQ1
IC TEMP MONTR/PWM FANCTRL 16SSOP

IC TEMP MONTR/PWM FANCTRL 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 009682-AMC6821SQDBQRQ1 AMC6821SQDBQRQ1
Product Name PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Package / Mounting Surface Mount (SMD); 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1242LLHLT-I1-T - 1010959-A1242LLHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details