Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 033234-TMP106YZCT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 6-DSBGA (1x1.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Imaging, Video & Vision
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)
SENSOR DIGITAL -40C-125C 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP106YZCT | 033234-TMP106YZCT | 296-TMP106YZCT-ND | TMP106YZCT |
| Product Name | TMP106 Digital Temperature Sensor with Two-Wire Interface in Chip Scale Package | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP106YZCT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |