Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103HYFFT

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103HYFFT - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103HYFFT
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103HYFFT
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-32446-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32446-2-ND
Analog and Digital Output 296-32446-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFT - 1270777-TMP103HYFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFT
1270777-TMP103HYFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFT 1270777-TMP103HYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1270777-TMP103HYFFT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Features: One-Shot, Shutdown Mode Package: 4-UFBGA, DSBGA Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 1.4 V ~ 3.6 V Test Condition: -10°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP103 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (1x1) Alternative Parts (Cross-Reference): LM84CIMQA; DS1921Z-F5#; DS1921H-F5#; Introduction Date: February 01, 2011 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270777-TMP103HYFFT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Features: One-Shot, Shutdown Mode
Package: 4-UFBGA, DSBGA
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 1.4 V ~ 3.6 V
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP103
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-DSBGA (1x1)
Alternative Parts (Cross-Reference): LM84CIMQA; DS1921Z-F5#; DS1921H-F5#;
Introduction Date: February 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103HYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103HYFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103HYFFT
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103HYFFT 296-32446-2-ND 1270777-TMP103HYFFT TMP103HYFFT
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71QCIMFX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details