Texas Instruments LM234 3-Terminal Adjustable Current Source LM234Z-3/NOPB

Description
3-Terminal Adjustable Current Source 3-TO-92 -25 to 100
Request a Quote Datasheet
Description
3-Terminal Adjustable Current Source 3-TO-92 -25 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Dallas, TX, United States
LM234 3-Terminal Adjustable Current Source
LM234Z-3/NOPB
LM234 3-Terminal Adjustable Current Source LM234Z-3/NOPB
3-Terminal Adjustable Current Source 3-TO-92 -25 to 100

3-Terminal Adjustable Current Source 3-TO-92 -25 to 100

Buy Now Datasheet
Ic, Temp Sensor, 40V; Ic Output Type Texas Instruments - 28AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 40V; Ic Output Type Texas Instruments
28AH3085
Ic, Temp Sensor, 40V; Ic Output Type Texas Instruments 28AH3085
IC, TEMP SENSOR, 40V; IC Output Type:-; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1V; Supply Voltage Max:40V; Product Range:-; RoHS Compliant: Yes

IC, TEMP SENSOR, 40V; IC Output Type:-; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1V; Supply Voltage Max:40V; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number LM234Z-3/NOPB 28AH3085
Product Name LM234 3-Terminal Adjustable Current Source Ic, Temp Sensor, 40V; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details