Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3X

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM61CIM3X is a precision integrated-circuit temperature sensor with a 10 mV/°C output slope and a 600-mV DC offset, designed to operate from a 2.7-V to 10-V supply. It provides ±4°C accuracy over the -30°C to 100°C temperature range and has a maximum current drain of 125 µA at 25°C. The device is packaged in a 3-pin SOT-23 with dimensions of 1.30 mm × 2.92 mm. It is a UL-recognized component with ±0.8°C maximum nonlinearity and 800 Ω maximum output impedance.

Datasheet Summary
Powered by GS/AI

The LM61CIM3X is a precision integrated-circuit temperature sensor with a 10 mV/°C output slope and a 600-mV DC offset, designed to operate from a 2.7-V to 10-V supply. It provides ±4°C accuracy over the -30°C to 100°C temperature range and has a maximum current drain of 125 µA at 25°C. The device is packaged in a 3-pin SOT-23 with dimensions of 1.30 mm × 2.92 mm. It is a UL-recognized component with ±0.8°C maximum nonlinearity and 800 Ω maximum output impedance.

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIM3X
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3X
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X - 1200561-LM61CIM3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X
1200561-LM61CIM3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X 1200561-LM61CIM3X
Manufacturer: Texas Instruments Win Source Part Number: 1200561-LM61CIM3X Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-30°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200561-LM61CIM3X
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (-30°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, HVAC, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Analog and Digital Output - LM61CIM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3XTR-ND
Analog and Digital Output LM61CIM3XTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIM3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIM3X
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIM3X 1200561-LM61CIM3X LM61CIM3XTR-ND LM61CIM3X
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers