Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103AYFFT

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103AYFFT - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103AYFFT
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103AYFFT
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7398036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7398036
Temperature & Humidity Sensor ICs 7398036
Digital, Temperature Sensor, SMBus

Digital, Temperature Sensor, SMBus

Supplier's Site
Temperature & Humidity Sensor ICs - 7398036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7398036P
Temperature & Humidity Sensor ICs 7398036P
Digital, Temperature Sensor, SMBus

Digital, Temperature Sensor, SMBus

Supplier's Site
Temperature & Humidity Sensor ICs - 1626438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1626438
Temperature & Humidity Sensor ICs 1626438
Digital, Temperature Sensor, SMBus

Digital, Temperature Sensor, SMBus

Supplier's Site
Analog and Digital Output - 296-28398-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28398-6-ND
Analog and Digital Output 296-28398-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28398-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28398-1-ND
Analog and Digital Output 296-28398-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28398-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28398-2-ND
Analog and Digital Output 296-28398-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103AYFFT - 1110017-TMP103AYFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103AYFFT
1110017-TMP103AYFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103AYFFT 1110017-TMP103AYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1110017-TMP103AYFFT Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP103 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 4-DSBGA (1x1) Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -10°C to 100°C (-40°C to 125°C) Alternative Parts (Cross-Reference): SE98TK,118; LM84CIMQA; NCT203MTR2G; ADT7482ARMZ-RL7; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1110017-TMP103AYFFT
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP103
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): SE98TK,118; LM84CIMQA; NCT203MTR2G; ADT7482ARMZ-RL7;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in System Monitoring, Test & Measurement

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103AYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103AYFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103AYFFT
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103AYFFT 7398036 7398036P 296-28398-6-ND 1110017-TMP103AYFFT TMP103AYFFT
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103AYFFT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors >> Temperature and Humidity Sensor - HDC2021DEBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers