Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3X/NOPB

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45BIM3X/NOPB
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3X/NOPB
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X/NOPB - 134328-LM45BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X/NOPB
134328-LM45BIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X/NOPB 134328-LM45BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134328-LM45BIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -20°C to 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4 V to 10 V Testing Conditions: 25°C (-20°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 134328-LM45BIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Industrial, Medical

Buy Now Datasheet
Analog and Digital Output - LM45BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3X/NOPBDKR-ND
Analog and Digital Output LM45BIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3X/NOPBCT-ND
Analog and Digital Output LM45BIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3X/NOPBTR-ND
Analog and Digital Output LM45BIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45BIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45BIM3X/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM45BIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45BIM3X/NOPB
Analog and Digital Output LM45BIM3X/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45BIM3X/NOPB 134328-LM45BIM3X/NOPB LM45BIM3X/NOPBDKR-ND LM45BIM3X/NOPB LM45BIM3X/NOPB
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts 4 to 10 volts 4 to 10 volts 4 to 10 volts
Impedance 0.0350 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers